The IN10BNOB110C is a 10mm panel-mount LED indicator with a rounded bezel, featuring an orange/blue dual LED and nickel-plated brass finish. It includes an internal resistor for 110V operation, a .100" quick connect terminal, and is rated for 3mA to 20mA current with an operating temperature range of -40°C to 85°C. The unit meets IP67 sealing and 10G vibration resistance standards, with a dielectric strength of 1500Vrms min. The LED configuration supports a peak forward current up to 160mA for blue and 120mA for orange, with a luminous intensity of 120mcd for orange and 100mcd for blue at 20mA. The housing and faceplate are made of nickel-plated brass, and the lens is polycarbonate. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BNOB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |