The IN10BBYG110W is a 10mm panel-mount LED indicator with a rounded black plated brass bezel, featuring a yellow/green dual LED and 110V internal resistor, connected via 150mm wire leads. It operates from -40°C to 85°C, has an IP67 sealing rating, and withstands 10G vibration. The LED forward current is rated at 20mA for both colors, with a peak current of 160mA, and forward voltage of 2.5V (yellow) and 3.3V (green) at 20mA. Luminous intensity is 120 mcd for yellow and 170 mcd for green. The case is constructed from black plated brass, with a polycarbonate lens and PBT terminal support. Dielectric strength is 1500Vrms min from case to LED, and insulation resistance exceeds 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BBYG110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |