CIT Relay & Switch Indicators IN10BBRGBCNW

Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN10BBRGBCNW-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10BBRGBCNW-ND
Panel Indicators, Pilot Lights 2449-IN10BBRGBCNW-ND
LED PNL IND RGB WITH COMMON CATH

LED PNL IND RGB WITH COMMON CATH

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN10BBRGBCNW 2449-IN10BBRGBCNW-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Red; Green; Blue; RGBC Red; Green; Blue
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 939771 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details