The IN10BBRGBC6W is a 10mm panel-mount LED indicator with a rounded black plated brass bezel and a common cathode RGB LED. It operates at 6V with 150mm wire leads, features IP67 sealing, and withstands vibration up to 10G. The LED supports forward currents up to 30mA with a peak of 160mA, has a forward voltage range of 2.0V to 3.6V depending on color, and offers luminous intensity up to 700mcd for white. Operating and storage temperatures range from -40°C to 85°C. The unit includes a hex nut and O-ring for installation.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BBRGBC6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBC |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |