The IN10BBGB12C is a 10mm panel-mount LED indicator with a rounded black plated brass bezel, green/blue dual-color LED, and 12V DC operation with a built-in resistor, featuring a .100" quick connect terminal and IP67 sealing. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 30mA average and 160mA peak for each color, with a forward voltage of 3.3V typical and 3.6V maximum at 20mA. Luminous intensity is 170mcd for green and 100mcd for blue. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BBGB12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |