The IN10BBGB110W is a 10mm panel-mount LED indicator with a rounded bezel, black plated brass finish, and 150mm wire leads. It features a green and blue dual LED with an internal resistor rated for 110V input. The device operates from -40°C to 85°C, meets IP67 sealing, and has a vibration resistance of 10G. Terminals are tin-plated brass, with a dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ. The LED forward current is 30mA average and 160mA peak per color, with a forward voltage of 3.3V typical and 3.6V maximum. Viewing angle is 145 degrees and luminous intensity is 170mcd for green and 100mcd for blue at 20mA. The housing is constructed from black plated brass and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Rounded Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10BBGB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |