CIT Relay & Switch Panel Indicators, Pilot Lights IN10BBB6C

Description
"LED PNL IND BLUE 10MM .100"" QUIC"
Request a Quote Datasheet
Description
"LED PNL IND BLUE 10MM .100"" QUIC"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN10BBB6C-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10BBB6C-ND
Panel Indicators, Pilot Lights 2449-IN10BBB6C-ND
"LED PNL IND BLUE 10MM .100"" QUIC"

"LED PNL IND BLUE 10MM .100"" QUIC"

Buy Now Datasheet
Indicators 1204-IN10BBB6C
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN10BBB6C-ND 1204-IN10BBB6C
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue Blue
Terminal Type Quick Connect / Blade Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 10299126 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details