The IN10ASYB6W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and yellow/blue dual LED color. It features 150mm wire leads and an internal resistor for 6V operation. The device has an IP67 rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 30mA for yellow and 30mA for blue, with a forward voltage of 2.5V and 3.6V respectively, and luminous intensity of 120 mcd and 100 mcd at 20mA. The viewing angle is 145 degrees, and the housing is sealed to IP67 with a polycarbonate lens and brass terminals. Two mounting nuts and an O-ring are included.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASYB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |