The IN10ASYB24W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and yellow/blue dual LEDs wired with 150mm leads. It operates at 24VDC, has an IP67 sealing degree, and supports an operating temperature range of -40°C to 85°C with 10G vibration resistance. The LED forward current is rated up to 30mA per color, with a forward voltage of 2.5V for yellow and 3.6V for blue at 20mA. The viewing angle is 145 degrees, and luminous intensity is 120 mcd for yellow and 100 mcd for blue. The housing materials include stainless steel and polycarbonate lens, with brass tin-plated terminals and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASYB24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |