The IN series is a range of panel-mount LED indicators with a threaded housing and IP67 sealing, designed for operation between -40°C and 85°C. The part IN10ASYB220C corresponds to a 10mm size with a flush bezel, brushed stainless steel (SUS 304) finish, yellow/blue dual LED, 220V internal voltage rating, and .100" quick connect terminals. The LED configuration supports dual-color operation with specified forward current ratings up to 30mA per color and punctual current peaks up to 160mA. The device meets dielectric strength requirements of 1500Vrms and has an insulation resistance of at least 100MΩ. Vibration resistance is rated at 10G. The panel cutout dimension is 10mm.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASYB220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |