The IN10ASRONC is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and a red/orange dual LED. It features a .100" quick connect terminal option and is rated for 3mA to 20mA operating current, with an operating temperature range of -40°C to 85°C. The unit has an IP67 sealing degree, withstands 10G vibration, and provides 1500Vrms dielectric strength between case and LED. The LED forward voltage for red is up to 2.4V and for orange up to 2.3V at 20mA, with luminous intensities of 120 mcd and 120 mcd respectively, and a viewing angle of 145 degrees. No internal resistor is included.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASRONC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |