CIT Relay & Switch Panel Indicators, Pilot Lights IN10ASRGBA220W

Description
LED PNL IND RGB WITH COMMON ANOD
Request a Quote Datasheet
Description
LED PNL IND RGB WITH COMMON ANOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN10ASRGBA220W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10ASRGBA220W-ND
Panel Indicators, Pilot Lights 2449-IN10ASRGBA220W-ND
LED PNL IND RGB WITH COMMON ANOD

LED PNL IND RGB WITH COMMON ANOD

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN10ASRGBA220W-ND 1204-IN10ASRGBA220W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Green; Blue Red; Green; Blue; RGBA
Terminal Type Wire Leads Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 10307360 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Panel
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details