The IN10ASOY220W is a panel-mount LED indicator with a 10mm panel cutout, flush bezel, and brushed stainless steel (SUS 304) finish. It features an orange/yellow dual LED color with a 220VAC internal resistor, 150mm wire leads, and an IP67 sealing degree. It operates from -40°C to 85°C, withstands 10G vibration, and has a dielectric strength of 1500Vrms min. The LED forward current is rated at 25mA average and 120mA peak for orange, 30mA average and 160mA peak for yellow, with forward voltages up to 2.5V and 3.6V respectively. Viewing angle is 145 degrees, and luminous intensity is 120mcd for orange and 170mcd for yellow at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASOY220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |