The IN10ASOG12C is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 304) finish, and an orange/green dual LED. It includes an internal 12V resistor and uses .100" quick-connect terminals. The device operates at 3mA to 20mA with a forward voltage matching the LED colors, is rated for -40°C to 85°C, and meets IP67 environmental sealing. Vibration resistance is 10G, and dielectric strength is 1500Vrms min. Panel cutout is 10.00mm diameter.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASOG12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |