The IN10ASOG110C is a 10mm panel-mount LED indicator with a flush bezel, featuring an orange/green dual LED and a 110V internal resistor, housed in brushed stainless steel (SUS 304) with a .100" quick connect terminal. It has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated up to 30mA for green and 25mA for orange, with a forward voltage of 3.3V and 2.0V respectively, and luminous intensity of 170 mcd and 120 mcd at 20mA. The viewing angle is 145 degrees, and the dielectric strength is 1500Vrms min.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASOG110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |