The IN series is a range of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 10G vibration resistance. The indicator has a stainless steel (SUS 304) finish, a flush bezel, and 150mm wire leads. It uses an orange/blue dual-color LED with forward current ratings up to 25mA for each color and forward voltage up to 3.6V for the blue segment. The terminal configuration supports 150mm wire leads with no internal resistor. The unit includes a hex nut and O-ring for mounting.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASOBNW |
| Product Name | Indicators |
| Lamp Type | LED Lamps |