The IN10ASOBNC is a 10mm panel-mount LED indicator with a flush bezel, orange/blue dual LED, and brushed stainless steel (SUS 304) finish. It features a panel cutout of 10mm, IP67 sealing, 10G vibration resistance, and an operating temperature range of -40°C to 85°C. The terminal option is .100" quick connect, and no internal resistor is included. The LED forward current is 25mA for orange and 25mA for blue, with a forward voltage of 2.0V and 3.3V respectively at 20mA. Luminous intensity is 120 mcd for orange and 100 mcd for blue, with a viewing angle of 145 degrees. The case is sealed to IP67 and rated for 1500Vrms dielectric strength with ≥100MΩ insulation resistance.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASOBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |