The IN10ASOB12W is a 10mm panel-mount LED indicator with a flush bezel, orange/blue dual-color LED, brushed stainless steel (SUS 304) finish, and 150mm wire leads. It operates at 12V, meets IP67 sealing, withstands 10G vibration, and functions from -40°C to 85°C. The LED has a peak wavelength of 606nm for orange and 463nm for blue, with a luminous intensity of 120 mcd and 100 mcd respectively at 20mA forward current, and a viewing angle of 145 degrees. Dielectric strength is 1500Vrms min, and insulation resistance is at least 100MΩ. The housing and faceplate are made of stainless steel, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASOB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |