The IN10ASMYG24W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and yellow/green dual LED color, powered at 24VDC with 150mm wire leads. It has an IP67 sealing rating, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is rated at 30mA average and 160mA peak for the green channel, and 25mA average and 120mA peak for the yellow, with a forward voltage of 3.3V typical and 3.6V maximum for the green LED and 2.1V typical and 2.5V maximum for the yellow. Luminous intensity is 170mcd for green and 120mcd for yellow at 20mA, with a 145-degree viewing angle. The housing and faceplate are stainless steel, with a polycarbonate lens and PBT terminal support. A built-in series resistor is included for 24V operation.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMYG24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |