The IN10ASMYG12W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It features a yellow/green dual LED with an internal 12VDC resistor, operates at a rated current of 25mA for yellow and 30mA for green, and has a viewing angle of 145 degrees. The unit meets IP67 sealing standards, withstands vibration up to 10G, and operates between -40°C and 85°C. The LED forward voltage is 2.5V (max) for yellow and 3.6V (max) for green, with luminous intensity of 120 mcd for yellow and 170 mcd for green at 20mA. Dielectric strength is 1500Vrms min, and insulation resistance is at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Yellow / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMYG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |