The IN10ASMW220W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It operates at 220V with an internal resistor, uses a white LED, and meets IP67 sealing, -40°C to 85°C operating temperature, and 10G vibration resistance. The LED has a forward voltage of 3.6V max at 20mA, a peak forward current of 160mA, and luminous intensity of 700mcd at 20mA. The housing and faceplate are stainless steel, the lens is polycarbonate, and terminals are tin-plated brass. Dielectric strength is 1500Vrms min, and insulation resistance is ≥100MΩ min.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: White, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMW220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | White |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |