The IN10ASMRY12C is a 10mm panel mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a red/yellow dual LED. It operates at 12V with a .100" quick connect terminal option, has an IP67 sealing rating, and is rated for operating and storage temperatures from -40°C to 85°C. The LED forward current is 25mA for both red and yellow elements, with a peak current of 120mA. Luminous intensity is 120 mcd for red and 120 mcd for yellow at 20mA, and the viewing angle is 145 degrees. The device meets a dielectric strength of 1500Vrms and has an insulation resistance of at least 100MΩ. Vibration resistance is 10G, and shock resistance is 50Hz at 1.2mm amplitude. A hex nut and O-ring are included for mounting.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Red / Yellow, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMRY12C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Yellow |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |