The IN10ASMRGBA220W is a 10mm panel-mount LED indicator with a flush bezel, featuring an RGBA LED configuration with common anode and a 220V internal resistor. It has a brushed stainless steel (SUS 316L) housing, wire terminals, and operates at 10mA average forward current. The unit meets IP67 sealing, withstands 10G vibration, and operates from -40°C to 85°C. The LED forward voltage ranges up to 3.6V for blue and white elements, with luminous intensity up to 700mcd for white. The dielectric strength is 1500Vrms minimum between case and LED. The panel cutout is 10mm in diameter.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMRGBA220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |