The IN series is a panel-mount LED indicator with a 10mm panel cutout, featuring a flush bezel and brushed stainless steel (SUS 316L) finish. It has a common anode RGB LED configuration with a 12VDC operating voltage and 150mm wire leads. The indicator is rated for an operating temperature range of -40°C to 85°C, has an IP67 sealing degree, and meets a vibration resistance of 10G. The LED forward current is rated at 25mA for red and orange, 30mA for green and blue, and 30mA for white, with a maximum forward voltage of 2.5V for red, 3.6V for green and blue, and 3.6V for white at 20mA. The construction includes a polycarbonate lens, PBT terminal support, and brass tin-plated terminals with included hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: RGBA, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMRGBA12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Green; Blue; RGBA |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |