The IN series consists of panel-mounted LED indicators with a 10mm panel cutout, IP67 sealing, and operating temperatures from -40°C to 85°C. The housing is made of brushed stainless steel (SUS 316L), with a flush bezel and a red/blue dual LED color configuration. It uses a .100" quick connect terminal option, supports forward currents up to 25mA for red and 30mA for blue, and has a forward voltage of 2.4V max for red and 3.6V max for blue. The LED lens is polycarbonate, and the terminal support is polybutylene terephthalate. Screw terminals and RGB options are not available with this size and terminal configuration. Vibration resistance is rated at 10G, and the dielectric strength is 1500Vrms minimum. No internal resistor is present, as indicated by the "N" voltage code.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Red / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMRBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |