The IN10ASMOG24C is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and an orange/green dual LED. It operates at 24V with a quick-connect terminal. The unit has an IP67 sealing degree, supports operating and storage temperatures from -40°C to 85°C, and withstands 10G vibration. The forward current for orange and green LEDs is rated at 25mA and 30mA respectively, with a peak forward current of 120mA and 160mA. The red, orange, and green LED variants share a 145-degree viewing angle and a reverse voltage rating of 5V. The housing and face plate are constructed from stainless steel (SUS 316L), and the lens is polycarbonate. An internal resistor is integrated for 24V operation.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMOG24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |