The IN10ASMOG220W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/green dual LED color. It features 150mm wire leads and includes an internal resistor for 220V operation. The device is rated for an operating temperature range of -40°C to 85°C, has an IP67 sealing degree, and withstands 10G vibration. The LED forward current is rated up to 30mA for the green and 25mA for the orange, with a peak forward current of 160mA and a forward voltage of 3.3V for green and 2.1V for orange. The lens is polycarbonate, and the housing and face plate are constructed from SUS 316L stainless steel. The mounting includes an M6 threaded housing with a hex nut and O-ring.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMOG220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |