The IN10ASMOG12W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and orange/green dual LED color, wired with 150mm leads. It operates at 12VDC with an internal resistor, has an IP67 ingress protection rating, and withstands vibration up to 10G. The operating and storage temperature range is -40°C to 85°C. The LED forward current is rated at 30mA for orange and green, with a forward voltage of 2.1V and 3.3V respectively at 20mA, and luminous intensity of 120 mcd and 170 mcd. The viewing angle is 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMOG12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |