The IN10ASMO110W is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and 150mm wire leads. It operates at 110V with an internal resistor, uses an orange LED, and meets IP67 sealing, with an operating temperature range of -40°C to 85°C and vibration resistance of 10G. The LED forward current is 25mA average and 120mA peak, with a forward voltage of 2.0V typical and 2.3V maximum at 20mA. Luminous intensity is 120 mcd at 20mA, with a 145° viewing angle. The housing and faceplate are made of SUS 316L stainless steel, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMO110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |