The IN-series LED indicators are panel-mount devices rated for 3mA to 20mA operating current, with an IP67 sealing degree, operating and storage temperature range of -40°C to 85°C, and 10G vibration resistance. The IN10 variant features a 10mm panel cutout, a flush bezel lens, and supports RGB LED configurations with common anode or cathode. The housing and faceplate are available in brushed stainless steel (SUS 304 or SUS 316L), nickel-plated brass, or black-plated brass, with brass terminals tin-plated. Terminals include .100" quick connect, 150mm wire, or screw terminals for sizes 16mm to 25mm. The IN10ASMGBNC variant specifies a green/blue dual-color LED with brushed stainless steel (SUS 316L) finish and no internal resistor, as per the ordering code. All variants meet a 1500Vrms dielectric strength and ≥100MΩ insulation resistance. The part is not listed with an internal resistor, consistent with its "N" voltage code.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMGBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |