The IN10ASMGB24C is a 10mm panel-mount LED indicator with a flush bezel, brushed stainless steel (SUS 316L) finish, and a green/blue dual LED. It operates at 24V with a terminal configuration of .100" quick connect. The device is rated for 3mA to 20mA forward current, has an IP67 sealing grade, and functions within a temperature range of -40°C to 85°C. Vibration resistance is rated at 10G, and it meets a dielectric strength of 1500Vrms min. The LED spectral characteristics and luminous intensity are defined for each color, with a viewing angle of 145 degrees.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMGB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |