The IN series LED indicators are panel-mount devices with an IP67 rating, operating from -40°C to 85°C, and resistant to 10G vibration. The IN10ASMB110C variant features a 10mm panel cutout, a flush bezel, brushed stainless steel (SUS 316L) housing, a blue LED, and a 110V internal resistor. It uses a .100" quick connect terminal. The LED is rated for 30mA forward current with a forward voltage of 3.3V typical at 20mA, and luminous intensity of 100 mcd. The lens is polycarbonate, and the housing is stainless steel (SUS 316L).
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Blue, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASMB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |