The IN series consists of panel-mount LED indicators with a 10mm panel cutout, IP67 sealing, and an operating temperature range of -40°C to 85°C. The housing is made of stainless steel (SUS 304), with a polycarbonate lens and brass terminals tin-plated. The indicator features a green/blue dual LED with a common cathode configuration, a forward current rating of 30 mA per LED, a luminous intensity of 170 mcd for green and 100 mcd for blue, and a viewing angle of 145 degrees. The terminal option is .100" Quick Connect, and no internal resistor is included. The device meets a dielectric strength of 1500 Vrms and vibration resistance of 10G.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ASGBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |