The IN series consists of panel-mounted LED indicators with a 10mm panel cutout, rated for 3mA to 20mA operating current and operating temperatures from -40°C to 85°C. The housing and face plate are available in stainless steel (SUS 304 or SUS 316L), nickel-plated brass, or black-plated brass, with a polycarbonate lens and IP67 sealing. The part uses a 150mm wire terminal option and supports multiple LED colors, including yellow/blue dual-color configurations. The unit includes a hex nut and O-ring for mounting and meets a dielectric strength of 1500Vrms, insulation resistance of ≥100MΩ, and vibration resistance of 10G. A 6V internal voltage rating is specified for variants with an integrated resistor. The schematic and dimensions align with the 10mm size category.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANYB6W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |