The IN10ANRO24W is a 10mm panel-mount LED indicator with a flush bezel, red/orange dual-color LED, and 150mm wire leads. It operates at 24V with an internal resistor, features an IP67 sealing grade, and is constructed with nickel-plated brass housing and stainless steel face plate. The LED has a forward current rating of 25mA average and 120mA peak, with a forward voltage of 2.1V typical for red and 2.0V for orange at 20mA. Operating and storage temperatures range from -40°C to 85°C. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The viewing angle is 145 degrees, and luminous intensity is 120 mcd for both colors at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANRO24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |