The IN10ANOG220C is a 10mm panel-mount LED indicator with a flush bezel, orange/green dual LED, nickel-plated brass finish, and .100" quick connect terminals. It operates at 220V with an IP67 sealing rating, withstands 10G vibration, and functions within a temperature range of -40°C to 85°C. The LED forward current is rated at 30mA for green and 25mA for orange, with a forward voltage of 3.3V and 2.0V respectively. The device includes an internal resistor for 220V operation and meets dielectric strength of 1500Vrms and insulation resistance of at least 100MΩ.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Green, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANOG220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Green |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |