The IN series provides panel-mount LED indicators with a 10mm panel cutout, IP67 sealing, and operating temperatures from -40°C to 85°C. The IN10ANOB24C variant features a flush bezel, nickel-plated brass finish, orange/blue dual LED, 24V internal voltage rating, and .100" quick connect terminals. It meets vibration resistance of 10G and has a dielectric strength of at least 1500Vrms. The LED forward current ratings are 25mA for orange and 30mA for blue, with peak currents of 120mA and 160mA respectively. Luminous intensity is 120mcd for orange and 100mcd for blue at 20mA forward current, with a viewing angle of 145 degrees. The housing and face plate are nickel-plated brass, and the terminal support is PBT with tin-plated brass terminals. An "O" ring and hex nut are included.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANOB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |