The IN10ANOB110W is a 10mm panel-mount LED indicator with a flush bezel, orange/blue dual LED color, nickel plated brass finish, and 150mm wire leads. It operates at 110V with an internal resistor, meets IP67 sealing, and functions from -40°C to 85°C. The housing and face plate are made of nickel plated brass, the lens is polycarbonate, and terminals are tin-plated brass. It has a dielectric strength of 1500Vrms, insulation resistance of at least 100MΩ, and vibration resistance of 10G. Peak forward current for orange and blue LEDs is 160mA, with forward voltages up to 2.3V and 3.6V respectively. Luminous intensity is 120mcd for orange and 100mcd for blue at 20mA.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANOB110W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Orange; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |