The IN10ANGBNC is a 10mm panel-mount LED indicator with a flush bezel, green/blue dual LED, and nickel-plated brass finish. It features an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The part uses a .100" quick connect terminal option and supplies no internal resistor, requiring external current limiting. Its LED configuration supports separate green and blue emission with forward currents up to 30mA, forward voltages up to 3.6V, and a luminous intensity of 100 mcd for blue and 170 mcd for green at 20mA. Viewing angle is 145 degrees, and dielectric strength is 1500Vrms min between case and LED. The housing and face plate are stainless steel or plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANGBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |