The IN10ANGB12W is a 10mm panel-mount LED indicator with a flush bezel, green and blue dual LED, nickel plated brass finish, and 150mm wire leads. It operates at 12V with an LED forward current of 30mA per color, a peak forward current of 160mA, and a forward voltage of 3.3V typical. The device meets IP67 sealing, operates from -40°C to 85°C, has a dielectric strength of 1500Vrms, and resists vibration up to 10G. The LED color wavelengths are 516nm for green and 463nm for blue, with luminous intensities of 170mcd and 100mcd respectively at 20mA, and a viewing angle of 145 degrees. All variants feature stainless steel or plated brass housing and a polycarbonate lens.
Current Rating (Amp): 20mA, LED Voltage: 12VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANGB12W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |