The IN10ANGB110C is a 10mm panel-mount LED indicator with a flush bezel, green/blue dual LED color, nickel-plated brass finish, and .100" quick-connect terminals. It is rated for 110V operation, has an IP67 sealing degree, operates from -40°C to 85°C, and withstands 10G vibration. The LED forward current is 30mA for green and blue, with a forward voltage of 3.3V typical and 3.6V maximum at 20mA, and luminous intensity is 170 mcd for green and 100 mcd for blue. The housing is made of nickel-plated brass with a polycarbonate lens, and the unit includes an O-ring and hex nut for mounting.
Current Rating (Amp): 20mA, LED Voltage: 110VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Nickel Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ANGB110C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |