The IN10ABYB24C is a 10mm panel-mount LED indicator with a flush bezel, black plated brass finish, and yellow/blue dual LED color. It operates at 24V with an internal resistor, features a .100" quick connect terminal, and is rated for 20mA forward current. The device meets IP67 sealing, withstands 10G vibration, and operates within -40°C to 85°C. The LED forward voltage for yellow is 2.5V maximum at 20mA, and for blue is 3.6V maximum at 20mA. Luminous intensity is 120 mcd for yellow and 100 mcd for blue. The case is sealed with an "O" ring and hex nut, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Yellow / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABYB24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |