The IN10ABRO24W is a 10mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features a red/orange dual LED with a 24V DC internal resistor, operates at -40°C to 85°C, and meets IP67 sealing standards. The LED has a forward current of 25mA average and 120mA peak, with a forward voltage up to 2.5V for red and 2.3V for orange at 20mA. Vibration resistance is rated at 10G, and dielectric strength is 1500Vrms minimum. The housing is made of black plated brass, and the lens is polycarbonate. Panel cutout diameter is 10mm.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Red / Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABRO24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Red; Orange |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |