CIT Relay & Switch Panel Indicators, Pilot Lights IN10ABRGBC6W

Description
LED PNL IND RGB WITH COMMON CATH
Request a Quote Datasheet
Description
LED PNL IND RGB WITH COMMON CATH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 2449-IN10ABRGBC6W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10ABRGBC6W-ND
Panel Indicators, Pilot Lights 2449-IN10ABRGBC6W-ND
LED PNL IND RGB WITH COMMON CATH

LED PNL IND RGB WITH COMMON CATH

Buy Now Datasheet
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: RGBC, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2449-IN10ABRGBC6W-ND 1204-IN10ABRGBC6W
Product Name Panel Indicators, Pilot Lights Indicators
Lamp Type LED Lamps LED Lamps
LED Color Red; Green; Blue Red; Green; Blue; RGBC
Terminal Type Wire Leads Quick Connect / Blade
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Indicator Lamps - 104705 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 5 mm (0.1969 inch)
Rated Average Light 25000 hours
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details