The IN10ABOY24C is a 10mm panel-mount LED indicator with a flush bezel, orange/yellow dual LED, and black plated brass finish, rated for 24V operation with a .100" quick connect terminal. It operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward current is 25mA for orange and 30mA for yellow, with a forward voltage of 2.0V and 3.3V respectively at 20mA, and luminous intensity is 120 mcd for orange and 170 mcd for yellow. The viewing angle is 145 degrees. A hex nut and O-ring are supplied for mounting.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABOY24C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |