The IN series consists of 6mm to 25mm panel-mount LED indicators with IP67 sealing, operating from -40°C to 85°C, and rated for 10G vibration resistance. The IN10ABOY220C variant uses a 10mm panel cutout, flush bezel lens, black plated brass finish, and an orange/yellow dual-color LED with an internal 220V resistor and .100" quick-connect terminals. The LED forward current is rated at 25mA for orange and 30mA for yellow, with a peak current of 120mA and 160mA respectively, and a forward voltage of up to 2.5V and 3.6V. The device meets a dielectric strength of 1500Vrms and an insulation resistance of 100MΩ minimum. The housing and faceplate are constructed from black plated brass, and the lens is polycarbonate.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Orange / Yellow, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABOY220C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Yellow; Orange |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |