The IN series consists of panel-mount LED indicators with a 10mm panel cutout, IP67 sealing, and operation from -40°C to 85°C. It features a brushed stainless steel (SUS 304) or black plated brass finish, a polycarbonate lens, and terminal options including .100" quick connect. The part supports dual-color LEDs, including orange/blue with no internal resistor, and operates at rated currents up to 30mA peak with a forward voltage of 3.6V max for blue and 2.3V max for orange. It meets 1500Vrms dielectric strength and 10G vibration resistance.
Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: Orange / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABOBNC |
| Product Name | Indicators |
| Lamp Type | LED Lamps |