CIT Relay & Switch Indicators IN10ABO24W

Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet
Description
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Flush Bezel, LED Color: Orange, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 2449-IN10ABO24W-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2449-IN10ABO24W-ND
Panel Indicators, Pilot Lights 2449-IN10ABO24W-ND
LED PNL IND ORANGE 10MM 150MM WI

LED PNL IND ORANGE 10MM 150MM WI

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1204-IN10ABO24W 2449-IN10ABO24W-ND
Product Name Indicators Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
LED Color Orange Orange
Terminal Type Wire Leads Wire Leads
Width 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Incandescent Light Bulbs - 106335 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details