The IN10ABGB6C is a 10mm panel-mount LED indicator with a flush bezel, black plated brass finish, and green/blue dual-color LED. It operates at 6V with a common cathode RGB configuration, uses .100" quick-connect terminals, and meets IP67 sealing, 10G vibration resistance, and -40°C to 85°C operating temperature ratings. The LED forward current is 30mA for green and blue, with peak forward current up to 160mA and forward voltage of 3.3V at 20mA. Luminous intensity is 170 mcd for green and 100 mcd for blue. The housing is stainless steel or plated brass, with polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABGB6C |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Quick Connect / Blade |
| Width | 10 mm (0.3937 inch) |