The IN10ABGB220W is a 10mm panel-mount LED indicator with a flush bezel, black plated brass finish, and 150mm wire leads. It features a green and blue dual LED with a 220V AC/DC internal resistor. The unit operates from -40°C to 85°C, meets IP67 sealing, and withstands 10G vibration. The LED forward current is 30mA for green and 30mA for blue, with corresponding forward voltages up to 3.6V. Luminous intensity is 170 mcd for green and 100 mcd for blue at 20mA. The dielectric strength is 1500Vrms minimum from case to LED, and insulation resistance exceeds 100MΩ. The housing and faceplate are made of black plated brass, with a polycarbonate lens and PBT terminal support.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Flush Bezel, LED Color: Green / Blue, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 10mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN10ABGB220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| LED Color | Green; Blue |
| Terminal Type | Wire Leads |
| Width | 10 mm (0.3937 inch) |